onsemi Power Drivers - Modules - FNA41560B2 FNA41560B2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204252-FNA41560B2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2000Vrms Family Name: FNA41560B2 Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204252-FNA41560B2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2000Vrms Family Name: FNA41560B2 Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FNA41560B2 - 204252-FNA41560B2 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FNA41560B2
204252-FNA41560B2
Power Drivers - Modules - FNA41560B2 204252-FNA41560B2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204252-FNA41560B2 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2000Vrms Family Name: FNA41560B2 Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 72

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204252-FNA41560B2
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Isolation Voltage: 2000Vrms
Family Name: FNA41560B2
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 26-PowerDIP Module (1.024", 26.00mm)
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 72

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 204252-FNA41560B2
Product Name Power Drivers - Modules - FNA41560B2
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2EDL8034G3C - 2EDL8034G3C - Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Current 4 amps
Supply Voltage 8 to 17 volts
View Details
 - 74AUP1G125GF,132 - Rochester Electronics
Nexperia B.V.
Specs
Package Type XSON6
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details