onsemi Power Drivers - Modules - FNA41560 FNA41560

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138550-FNA41560 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138550-FNA41560 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Drivers - Modules - FNA41560
138550-FNA41560
Power Drivers - Modules - FNA41560 138550-FNA41560
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 138550-FNA41560 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 72

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 138550-FNA41560
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Isolation Voltage: 2000Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 26-PowerDIP Module (1.024", 26.00mm)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 72

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 138550-FNA41560
Product Name Power Drivers - Modules - FNA41560
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.295, 7.50mm Width)
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
Gate Drivers - 448-2ED2388S06FXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Inverting
Output Current 0.7000 amps
View Details
2 suppliers
Clock Buffers, Drivers - CDCLVC1112PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details