onsemi Power Drivers - Modules - FNA40560 FNA40560

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039254-FNA40560 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 5A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Alternative Parts (Cross-Reference): FSBS5CH60; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 72
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039254-FNA40560 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 5A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Alternative Parts (Cross-Reference): FSBS5CH60; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 72
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Drivers - Modules - FNA40560
1039254-FNA40560
Power Drivers - Modules - FNA40560 1039254-FNA40560
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039254-FNA40560 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 5A Isolation Voltage: 2000Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 26-PowerDIP Module (1.024", 26.00mm) Alternative Parts (Cross-Reference): FSBS5CH60; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 72

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039254-FNA40560
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 5A
Isolation Voltage: 2000Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 26-PowerDIP Module (1.024", 26.00mm)
Alternative Parts (Cross-Reference): FSBS5CH60;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 72

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1039254-FNA40560
Product Name Power Drivers - Modules - FNA40560
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276SLWTR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 16
Output Configuration Inverting; Shift Register
Output Voltage 4 volts
View Details
Isolation, Si822x/3x Isolated Gate Drivers - Si8230AB-IS1 - Skyworks Solutions, Inc.
Specs
Driver Type High-side; Low-side
Output Configuration High Side / Low Side
Output Current 0.5000 amps
View Details
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details