onsemi N-Channel 20A 600V IGBT Transistor FMS7G20US60S

Description
IGBT, 20A, 600V, N-CHANNEL Product overview: FMS7G20US60S from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 20A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMS7G20US60S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT, 20A, 600V, N-CHANNEL Product overview: FMS7G20US60S from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 20A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMS7G20US60S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Channel 20A 600V IGBT Transistor - 297-FMS7G20US60S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
N-Channel 20A 600V IGBT Transistor
297-FMS7G20US60S
N-Channel 20A 600V IGBT Transistor 297-FMS7G20US60S
IGBT, 20A, 600V, N-CHANNEL Product overview: FMS7G20US60S from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 20A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMS7G20US60S can be used for catalog matching and distributor lookup.

IGBT, 20A, 600V, N-CHANNEL Product overview: FMS7G20US60S from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 20A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMS7G20US60S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Modules - 1080342-FMS7G20US60S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Modules
1080342-FMS7G20US60S
Discrete Semiconductor Products - Transistors - IGBTs - Modules 1080342-FMS7G20US60S
Win Source Part Number: 1080342-FMS7G20US60S Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules Package: Box Standard Package: 30 Power - Max: 89 W Configuration: Three Phase Inverter with Brake Input: Single Phase Bridge Rectifier Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 20 A Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 20A Current - Collector Cutoff (Max): 250 µA Input Capacitance (Cies) @ Vce: 1.277 nF @ 30 V NTC Thermistor: Yes Mounting Type: Chassis Mount Package / Case: 25PM-AA Supplier Device Package: 25PM-AA Temperature Range - Operating: -40°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): FMS6G20US60; FMS6G10US60; FP7G50US60; FP7G75US60; BUT30V; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. HTSUS: 8541.29.0095 Mfr: Fairchild Semiconductor Other Names: FAIFSCFMS7G20US60S,2 156-FMS7G20US60S-FS Product Status: Obsolete

Win Source Part Number: 1080342-FMS7G20US60S
Category: Discrete Semiconductor Products>Transistors - IGBTs - Modules
Package: Box
Standard Package: 30
Power - Max: 89 W
Configuration: Three Phase Inverter with Brake
Input: Single Phase Bridge Rectifier
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 20 A
Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 20A
Current - Collector Cutoff (Max): 250 µA
Input Capacitance (Cies) @ Vce: 1.277 nF @ 30 V
NTC Thermistor: Yes
Mounting Type: Chassis Mount
Package / Case: 25PM-AA
Supplier Device Package: 25PM-AA
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): FMS6G20US60; FMS6G10US60; FP7G50US60; FP7G75US60; BUT30V;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
HTSUS: 8541.29.0095
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFMS7G20US60S,2156-FMS7G20US60S-FS
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FMS7G20US60S
Discrete Semiconductor Products - Transistors - IGBTs FMS7G20US60S
IGBT, 20A, 600V, N-CHANNEL

IGBT, 20A, 600V, N-CHANNEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-FMS7G20US60S 1080342-FMS7G20US60S FMS7G20US60S
Product Name N-Channel 20A 600V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Modules Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data