onsemi 600V 10A IGBT Transistor FMS7G10US60

Description
IGBT 600V 10A 25PM-AA Product overview: FMS7G10US60 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMS7G10US60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 600V 10A 25PM-AA Product overview: FMS7G10US60 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMS7G10US60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 10A IGBT Transistor
297-FMS7G10US60
600V 10A IGBT Transistor 297-FMS7G10US60
IGBT 600V 10A 25PM-AA Product overview: FMS7G10US60 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMS7G10US60 can be used for catalog matching and distributor lookup.

IGBT 600V 10A 25PM-AA Product overview: FMS7G10US60 from ON Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 10A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 10A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMS7G10US60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - FMS7G10US60 - 131760-FMS7G10US60 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FMS7G10US60
131760-FMS7G10US60
IGBTs - Modules - FMS7G10US60 131760-FMS7G10US60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 131760-FMS7G10US60 Mounting: Chassis Mount Configuration: Three Phase Inverter with Brake Input: Three Phase Bridge Rectifier Input Capacitance (Cies) @ Vce: 0.71nF @ 30V NTC Thermistor: Yes Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 25PM-AA Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Collector Cut-off Current(Max): 250μA Maximum Power Dissipation: 66W Collector-emitter saturation voltage(Max): 2.7V @ 15V, 10A Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131760-FMS7G10US60
Mounting: Chassis Mount
Configuration: Three Phase Inverter with Brake
Input: Three Phase Bridge Rectifier
Input Capacitance (Cies) @ Vce: 0.71nF @ 30V
NTC Thermistor: Yes
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 25PM-AA
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Collector Cut-off Current(Max): 250μA
Maximum Power Dissipation: 66W
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 10A
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-FMS7G10US60 131760-FMS7G10US60
Product Name 600V 10A IGBT Transistor IGBTs - Modules - FMS7G10US60
PD 66000 milliwatts 66000 milliwatts
Unlock Full Specs
to access all available technical data