The FMS6646MTC20X is a six-channel video filter driver designed for both standard definition (SD) and high definition (HD 1080p) applications. It features three selectable 8/75MHz filters for HD and three fixed 8MHz filters for SD, enhancing image quality compared to passive solutions. The device operates with a fixed gain of 6dB and can accommodate both AC- and DC-coupled inputs and outputs, allowing for flexible integration into various video systems. It is suitable for applications such as cable and satellite set-top boxes, DVD players, HDTVs, personal video recorders, and video on demand systems. The FMS6646MTC20X is housed in a TSSOP-20 package and operates within a temperature range of -40°C to +85°C. It also includes robust output ESD protection rated at 9kV HBM, making it a reliable choice for demanding environments.
Video Driver IC 20-TSSOP Package
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174869-FMS6646MTC20
Packaging: Reel - TR
Type: Video Filter
Package: 20-TSSOP (0.173", 4.40mm Width)
Applications: Set-Top Boxes, Video Players, Recorders
Mounting: SMD
Family Name: FMS6646
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-TSSOP
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC VIDEO FILTER 20TSSOP
VIDEO FILTER DRIVER, 6 CHANNEL
Video Driver IC 20-TSSOP Package
Video Driver IC 20-TSSOP Package
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | FMS6646MTC20XTR-ND | 1174869-FMS6646MTC20X | FMS6646MTC20X | FMS6646MTC20X | FMS6646MTC20X |
| Product Name | Linear - Linear - Video Processing - FMS6646MTC20X | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |