Manufacturer: ON Semiconductor
Win Source Part Number: 1174864-FMS6419MSA28
Packaging: Tube
Type: Driver
Mounting Style: SMD
Applications: Recorders, Set-Top Boxes
Categories: Integrated Circuits
Supplier Device Package: 28-SSOP
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 28-SSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: FMS6419
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
VIDEO AMPLIFIER, 3 CHANNEL Product overview: FMS6419MSA28 from Fairchild (onsemi) is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6419MSA28 can be used for catalog matching and distributor lookup.
VIDEO AMPLIFIER, 3 CHANNEL
Video Driver IC Logic NTSC 28-SSOP Package
Video Driver IC Logic NTSC 28-SSOP Package
IC VIDEO DRIVER 28SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1174864-FMS6419MSA28 | 684-FMS6419MSA28 | FMS6419MSA28 | FMS6419MSA28 | FMS6419MSA28 |
| Product Name | Linear - Linear - Video Processing - FMS6419MSA28 | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |