VIDEO AMPLIFIER, 3 CHANNEL Product overview: FMS6418AM16 from Fairchild (onsemi) is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6418AM16 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174863-FMS6418AM16
Packaging: Tube
Type: Driver
Package: 16-SOIC (0.295", 7.50mm Width)
Applications: Recorders, Set-Top Boxes
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: FMS6418A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): FMS6418AM16X;
Introduction Date: May 09, 2003
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC VIDEO DRIVER 16SOIC
Video Driver IC NTSC 16-SOIC Package
Video Driver IC NTSC 16-SOIC Package
VIDEO AMPLIFIER, 3 CHANNEL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-FMS6418AM16 | 1174863-FMS6418AM16 | FMS6418AM16 | FMS6418AM16 | FMS6418AM16 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - FMS6418AM16 | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Supply Voltage | 3.14 to 5.25 volts |