Video Driver IC 8-SOIC Package
Manufacturer: ON Semiconductor
Win Source Part Number: 1174862-FMS6414CS
Packaging: Tube
Type: Driver
Mounting Style: SMD
Applications: Recorders, Set-Top Boxes
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: FMS6414
Manufacturer Pack Quantity: 285
MSL Level: 1 (Unlimited)
VIDEO AMPLIFIER, 2 CHANNEL Product overview: FMS6414CS from Fairchild (onsemi) is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6414CS can be used for catalog matching and distributor lookup.
IC VIDEO DRIVER 8SOIC
VIDEO AMPLIFIER, 2 CHANNEL
Video Driver IC 8-SOIC Package
Video Driver IC 8-SOIC Package
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | FMS6414CS-ND | 1174862-FMS6414CS | 684-FMS6414CS | FMS6414CS | FMS6414CS | FMS6414CS |
| Product Name | Linear - Linear - Video Processing - FMS6414CS | Dual Video Processing Ic | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |