Video Amplifier Product overview: FMS6406CS from onsemi is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6406CS can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1174857-FMS6406CS
Packaging: Tube
Type: Video Filter
Mounting Style: SMD
Applications: Recorders, Set-Top Boxes
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: FMS6406
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Video Filter IC NTSC, PAL 8-SOIC Package
Video Filter IC NTSC, PAL 8-SOIC Package
IC VIDEO FILTER 8SOIC
IC VIDEO FILTER 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-FMS6406CS | 1174857-FMS6406CS | FMS6406CS-ND | FMS6406CS | FMS6406CS | FMS6406CS |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - FMS6406CS | Video Processing | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Operating Temperature | 32 to 158 F (0.0 to 70 C) |