Video Driver IC 8-SOIC Package
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016364-FMS6363CSX
Packaging: Reel - TR
Applications: Recorders, Set-Top Boxes
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
VIDEO FILTER DRIVER, THREE CHANN
Video Driver IC 8-SOIC Package
Video Driver IC 8-SOIC Package
HD VIDEO FILTER, 33MHZ, 8-SOIC; IC Filter Type:-; Video Signal Filter:HD; Frequency:74.25MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; TV / Video Case Style:SOIC; No. of Pins:8Pins; Bandwidth:33MHz; Attenuation:36dB; MSL:-RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | FMS6363CSXTR-ND | 016364-FMS6363CSX | FMS6363CSX | FMS6363CSX | 43K6904 |
| Product Name | Linear - Linear - Video Processing - FMS6363CSX | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Hd Video Filter, 33Mhz, 8-Soic; Ic Filter Type Onsemi | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |