Video Transmitter IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package
IC VIDEO TRANSMITTER 100BGA Product overview: GS1662-IBE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS1662-IBE3 can be used for catalog matching and distributor lookup.
Manufacturer: Semtech Corporation
Win Source Part Number: 1041877-GS1662-IBE3
Packaging: Tray
Type: Transmitter
Applications: Video
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 100-BGA (11x11)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
IC VIDEO TRANSMITTER 100BGA
IC VIDEO TRANSMITTER 100BGA
Video Transmitter IC Logic DVB-ASI, SMPTE 100-LBGA (11x11) Package
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | GS1662-IBE3-ND | 684-GS1662-IBE3 | 1041877-GS1662-IBE3 | GS1662-IBE3 | GS1662-IBE3 | GS1662-IBE3 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - GS1662-IBE3 | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |