The FMS6363CS is a low-cost, three-channel, sixth-order high-definition video filter driver designed to enhance image quality in various applications. It features three sixth-order filters with a bandwidth of 30 MHz, making it suitable for use in cable and satellite set-top boxes, DVD players, HDTVs, personal video recorders (PVRs), and video on demand (VOD) systems. The device supports both AC and DC-coupled inputs and outputs, with the capability to drive single 150Ω loads. It operates with a supply voltage of 5V and includes robust 8kV ESD protection. The FMS6363CS is packaged in an 8-lead small outline integrated circuit (SOIC) format and is rated for an operating temperature range of 0 to 70°C.
Video Driver IC 8-SOIC Package
Manufacturer: ON Semiconductor
Win Source Part Number: 1174852-FMS6363CS
Packaging: Tube
Type: Driver
Mounting Style: SMD
Applications: Recorders, Set-Top Boxes
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Family Part Number: FMS6363
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
CONSUMER CIRCUIT, PDSO8
IC VIDEO DRIVER 8SOIC
Video Driver IC 8-SOIC Package
Video Driver IC 8-SOIC Package
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | FMS6363CS-ND | 1174852-FMS6363CS | FMS6363CS | FMS6363CS | FMS6363CS |
| Product Name | Linear - Linear - Video Processing - FMS6363CS | Integrated Circuits (ICs) - Linear - Video Processing | Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |