CONSUMER CIRCUIT, PDSO20 Product overview: FMS6246MTC20 from Fairchild (onsemi) is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-FMS6246MTC20 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1174848-FMS6246MTC20
Packaging: Tube
Type: Video Filter
Mounting Style: SMD
Applications: Recorders, Set-Top Boxes
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): FMS6246MTC20X;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: FMS6246
Manufacturer Pack Quantity: 73
MSL Level: 1 (Unlimited)
IC VIDEO FILTER 20TSSOP
Video Driver IC 20-TSSOP Package
Video Driver IC 20-TSSOP Package
CONSUMER CIRCUIT, PDSO20
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 684-FMS6246MTC20 | 1174848-FMS6246MTC20 | FMS6246MTC20 | FMS6246MTC20 | FMS6246MTC20 |
| Product Name | Video Processing Ic | Linear - Linear - Video Processing - FMS6246MTC20 | Linear - Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing |
| Supply Voltage | 4.75 to 5.25 volts |