onsemi Linear - Linear - Video Processing - FMS6203MTC1400X FMS6203MTC1400X

Description
Video Driver IC 14-TSSOP Package
Request a Quote Datasheet
Description
Video Driver IC 14-TSSOP Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FMS6203MTC1400XTR-ND - DigiKey
Thief River Falls, MN, United States
Video Driver IC 14-TSSOP Package

Video Driver IC 14-TSSOP Package

Buy Now Datasheet
Linear - Linear - Video Processing - FMS6203MTC1400X - 1174846-FMS6203MTC1400X - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - FMS6203MTC1400X
1174846-FMS6203MTC1400X
Linear - Linear - Video Processing - FMS6203MTC1400X 1174846-FMS6203MTC1400X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174846-FMS6203MTC14 00X Packaging: Reel - TR Type: Driver Package: 14-TSSOP (0.173", 4.40mm Width) Applications: Recorders, Set-Top Boxes Mounting: SMD Part Status: Obsolete(EOL) Family Name: FMS6203 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): FMS6203MTC1400; Introduction Date: October 04, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174846-FMS6203MTC1400X
Packaging: Reel - TR
Type: Driver
Package: 14-TSSOP (0.173", 4.40mm Width)
Applications: Recorders, Set-Top Boxes
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: FMS6203
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): FMS6203MTC1400;
Introduction Date: October 04, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - FMS6203MTC1400X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
FMS6203MTC1400X
Integrated Circuits (ICs) - Linear - Video Processing FMS6203MTC1400X
IC VIDEO DRIVER 14TSSOP

IC VIDEO DRIVER 14TSSOP

Supplier's Site
Video Processing - FMS6203MTC1400X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
FMS6203MTC1400X
Video Processing FMS6203MTC1400X
Video Driver IC 14-TSSOP Package

Video Driver IC 14-TSSOP Package

Buy Now Datasheet
Linear - Video Processing - FMS6203MTC1400X - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
FMS6203MTC1400X
Linear - Video Processing FMS6203MTC1400X
IC VIDEO DRIVER 14TSSOP

IC VIDEO DRIVER 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number FMS6203MTC1400XTR-ND 1174846-FMS6203MTC1400X FMS6203MTC1400X FMS6203MTC1400X FMS6203MTC1400X
Product Name Linear - Linear - Video Processing - FMS6203MTC1400X Integrated Circuits (ICs) - Linear - Video Processing Video Processing Linear - Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

FTTH xPON Differential Video Receiver - QPL7434 - Qorvo
Specs
Package/Case QFN-20
Supply Voltage 5 volts
Supply Current 270 milliamps
View Details
Video Processing - SI21622-A40-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case 68-VFQFN Exposed Pad
Interface Serial
View Details
3 suppliers
Graphics Controllers - 7877668 - RS Components, Ltd.
Specs
Package/Case Qfn
View Details