IC VIDEO FILTER 8SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 137917-FMS6143ACSX
Packaging: Reel - TR
Type: Video Filter
Applications: Set-Top Boxes, Video Players, Recorders
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Video Video Filter IC NTSC, PAL 8-SOIC Package
THREE CHANNEL VIDEO FILTER DRIVE
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 488-FMS6143ACSXTR-ND | 137917-FMS6143ACSX | FMS6143ACSX | FMS6143ACSX | FMS6143ACSX |
| Product Name | Linear - Linear - Video Processing - FMS6143ACSX | Video Processing | Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |