Video Driver IC 8-SOIC Package
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039191-FMS6141CSX
Packaging: Reel - TR
Type: Video Filter
Applications: DVD, HD, Set-Top Boxes, Recorders
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Alternative Parts (Cross-Reference): FMS6141S5X;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
IC VIDEO FILTER 8SOIC
SINGLE VIDEO FILTER DRIVER
Video Driver IC 8-SOIC Package
Video Driver IC 8-SOIC Package
SD VIDEO FILTER, 7.7MHZ, 8-SOIC; IC Filter Type:-; Video Signal Filter:SD; Frequency:27MHz; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; TV / Video Case Style:SOIC; No. of Pins:8Pins; Bandwidth:7.7MHz; Attenuation:42dB; MSL:- RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | FMS6141CSXTR-ND | 1039191-FMS6141CSX | FMS6141CSX | FMS6141CSX | FMS6141CSX | FMS6141CSX | 46P9799 |
| Product Name | Linear - Linear - Video Processing - FMS6141CSX | Linear - Video Processing | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Video Processing | Sd Video Filter, 7.7Mhz, 8-Soic; Ic Filter Type Onsemi | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |