Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067331-FMS3815KRC
Packaging: Tray
Output Type: Current - Unbuffered
Number of Bits: 8
Data Interface: Parallel
Reference Type: External, Internal
Number of D/A Converters: 3
Differential Output: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
D/A Converter, 1 Func, Parallel, 8 Bits Input Loading, PQFP48
IC DAC 8BIT A-OUT 48LQFP Product overview: FMS3815KRC from Fairchild (onsemi) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 8BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-FMS3815KRC can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 3 48-LQFP (7x7)
8 Bit Digital to Analog Converter 3 48-LQFP (7x7)
8 Bit Digital to Analog Converter 3 48-LQFP (7x7)
IC DAC 8BIT A-OUT 48LQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC DAC 8BIT A-OUT 48LQFP
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 067331-FMS3815KRC | FMS3815KRC | 701-FMS3815KRC | FMS3815KRC-ND | FMS3815KRC | FMS3815KRC | FMS3815KRC | FMS3815KRC |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - FMS3815KRC | 8-bit 8BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | DAC 8BIT TRIPLE 150MHZ 48LQFP | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel; Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | |||
| Package Type | QFP; 48-LQFP (7x7) | QFP; QFP48 | Tray | LFQP; 48-LQFP | QFP; 48-LQFP | 48-LQFP | LFQP | |
| Packing Method | Tray | Tray | Tray | Tray | Tray; Tray | |||
| Operating Temperature | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) |