onsemi IGBT Modules FMG2G75US60

Description
IGBT Module Half Bridge 600V 75A 310W Chassis Mount 7PM-GA
Request a Quote Datasheet
Description
IGBT Module Half Bridge 600V 75A 310W Chassis Mount 7PM-GA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBT Modules - FMG2G75US60-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
FMG2G75US60-ND
IGBT Modules FMG2G75US60-ND
IGBT Module Half Bridge 600V 75A 310W Chassis Mount 7PM-GA

IGBT Module Half Bridge 600V 75A 310W Chassis Mount 7PM-GA

Buy Now Datasheet
Singapore, Singapore
N-Channel 75A 600V IGBT Transistor
297-FMG2G75US60
N-Channel 75A 600V IGBT Transistor 297-FMG2G75US60
IGBT, 75A, 600V, N-CHANNEL Product overview: FMG2G75US60 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 75A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMG2G75US60 can be used for catalog matching and distributor lookup.

IGBT, 75A, 600V, N-CHANNEL Product overview: FMG2G75US60 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 600V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 75A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMG2G75US60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - FMG2G75US60 - 1174742-FMG2G75US60 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FMG2G75US60
1174742-FMG2G75US60
IGBTs - Modules - FMG2G75US60 1174742-FMG2G75US60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1174742-FMG2G75US60 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7PM-GA Mounting: Chassis Mount Power - Max: 310W Configuration: Half Bridge Input: Standard Input Capacitance (Cies) @ Vce: 7.056nF @ 30V NTC Thermistor: No Part Status: Obsolete(EOL) Family Name: FMG2G75US60 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 7PM-GA Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 600V Current - Collector Cutoff (Maximum): 250μA Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 75A Alternative Parts (Cross-Reference): DM2G50SH6A; GA75TS60U; SML50HB06; Introduction Date: October 05, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174742-FMG2G75US60
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7PM-GA
Mounting: Chassis Mount
Power - Max: 310W
Configuration: Half Bridge
Input: Standard
Input Capacitance (Cies) @ Vce: 7.056nF @ 30V
NTC Thermistor: No
Part Status: Obsolete(EOL)
Family Name: FMG2G75US60
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 7PM-GA
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 250μA
Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 75A
Alternative Parts (Cross-Reference): DM2G50SH6A; GA75TS60U; SML50HB06;
Introduction Date: October 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FMG2G75US60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FMG2G75US60
Discrete Semiconductor Products - Transistors - IGBTs FMG2G75US60
IGBT MODULE 600V 75A 310W 7PMGA

IGBT MODULE 600V 75A 310W 7PMGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number FMG2G75US60-ND 297-FMG2G75US60 1174742-FMG2G75US60 FMG2G75US60
Product Name IGBT Modules N-Channel 75A 600V IGBT Transistor IGBTs - Modules - FMG2G75US60 Discrete Semiconductor Products - Transistors - IGBTs
Package Type 7PM-GA Bulk SOT3
Unlock Full Specs
to access all available technical data