onsemi IGBTs - Modules - FMG2G75US120 FMG2G75US120

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774632-FMG2G75US120 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7PM-GA Mounting: Chassis Mount Power - Max: 445W Configuration: Half Bridge Input: Standard NTC Thermistor: No Part Status: Obsolete(EOL) Family Name: FMG2G75US120 Categories: Discrete Semiconductor Products Manufacturer Package: 7PM-GA Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 1200V Current - Collector Cutoff (Maximum): 3mA Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 75A Alternative Parts (Cross-Reference): GA100TS120U; SKM 75 GB 123 D; 2MBI75N-120; CM75DY-24H; Introduction Date: May 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774632-FMG2G75US120 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7PM-GA Mounting: Chassis Mount Power - Max: 445W Configuration: Half Bridge Input: Standard NTC Thermistor: No Part Status: Obsolete(EOL) Family Name: FMG2G75US120 Categories: Discrete Semiconductor Products Manufacturer Package: 7PM-GA Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 1200V Current - Collector Cutoff (Maximum): 3mA Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 75A Alternative Parts (Cross-Reference): GA100TS120U; SKM 75 GB 123 D; 2MBI75N-120; CM75DY-24H; Introduction Date: May 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Modules - FMG2G75US120 - 774632-FMG2G75US120 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FMG2G75US120
774632-FMG2G75US120
IGBTs - Modules - FMG2G75US120 774632-FMG2G75US120
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774632-FMG2G75US120 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7PM-GA Mounting: Chassis Mount Power - Max: 445W Configuration: Half Bridge Input: Standard NTC Thermistor: No Part Status: Obsolete(EOL) Family Name: FMG2G75US120 Categories: Discrete Semiconductor Products Manufacturer Package: 7PM-GA Current - Collector (Ic) (Maximum): 75A Voltage - Collector Emitter Breakdown (Maximum): 1200V Current - Collector Cutoff (Maximum): 3mA Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 75A Alternative Parts (Cross-Reference): GA100TS120U; SKM 75 GB 123 D; 2MBI75N-120; CM75DY-24H; Introduction Date: May 28, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774632-FMG2G75US120
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7PM-GA
Mounting: Chassis Mount
Power - Max: 445W
Configuration: Half Bridge
Input: Standard
NTC Thermistor: No
Part Status: Obsolete(EOL)
Family Name: FMG2G75US120
Categories: Discrete Semiconductor Products
Manufacturer Package: 7PM-GA
Current - Collector (Ic) (Maximum): 75A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Current - Collector Cutoff (Maximum): 3mA
Vce(on) (Maximum) @ Vge, Ic: 3V @ 15V, 75A
Alternative Parts (Cross-Reference): GA100TS120U; SKM 75 GB 123 D; 2MBI75N-120; CM75DY-24H;
Introduction Date: May 28, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IGBT Modules - FMG2G75US120-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
FMG2G75US120-ND
IGBT Modules FMG2G75US120-ND
IGBT Module Half Bridge 1200V 75A 445W Chassis Mount 7PM-GA

IGBT Module Half Bridge 1200V 75A 445W Chassis Mount 7PM-GA

Buy Now Datasheet
Singapore, Singapore
N-Channel 75A 1200V IGBT Transistor
297-FMG2G75US120
N-Channel 75A 1200V IGBT Transistor 297-FMG2G75US120
IGBT, 75A, 1200V, N-CHANNEL Product overview: FMG2G75US120 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 1200V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 75A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMG2G75US120 can be used for catalog matching and distributor lookup.

IGBT, 75A, 1200V, N-CHANNEL Product overview: FMG2G75US120 from Fairchild (onsemi) is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 75A, 1200V. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, N-Channel, 75A, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMG2G75US120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FMG2G75US120 - Rochester Electronics
Newburyport, MA, United States
Insulated Gate Bipolar Transistor, 75A I(C), 1200V V(BR)CES, N-Channel

Insulated Gate Bipolar Transistor, 75A I(C), 1200V V(BR)CES, N-Channel

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FMG2G75US120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FMG2G75US120
Discrete Semiconductor Products - Transistors - IGBTs FMG2G75US120
IGBT MODULE 1200V 75A 445W 7PMGA

IGBT MODULE 1200V 75A 445W 7PMGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power MOSFET Transistors Insulated Gate Bipolar Transistors (IGBT) Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 774632-FMG2G75US120 FMG2G75US120-ND 297-FMG2G75US120 FMG2G75US120 FMG2G75US120
Product Name IGBTs - Modules - FMG2G75US120 IGBT Modules N-Channel 75A 1200V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data