IGBT Module Half Bridge 1200V 50A 320W Chassis Mount 7PM-GA
IGBT MODULE 1200V 50A 320W 7PMGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FMG2G50US120-ND | FMG2G50US120 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | 7PM-GA |