onsemi 600V 400A IGBT Transistor FMG2G400US60

Description
Trans IGBT Module N-CH 600V 400A 8-Pin PM-IA Product overview: FMG2G400US60 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 400A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 400A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMG2G400US60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans IGBT Module N-CH 600V 400A 8-Pin PM-IA Product overview: FMG2G400US60 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 400A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 400A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMG2G400US60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 400A IGBT Transistor
297-FMG2G400US60
600V 400A IGBT Transistor 297-FMG2G400US60
Trans IGBT Module N-CH 600V 400A 8-Pin PM-IA Product overview: FMG2G400US60 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 400A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 400A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMG2G400US60 can be used for catalog matching and distributor lookup.

Trans IGBT Module N-CH 600V 400A 8-Pin PM-IA Product overview: FMG2G400US60 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 400A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 400A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMG2G400US60 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Modules - FMG2G400US60 - 774631-FMG2G400US60 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Modules - FMG2G400US60
774631-FMG2G400US60
IGBTs - Modules - FMG2G400US60 774631-FMG2G400US60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774631-FMG2G400US60 Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 7PM-IA Mounting: Chassis Mount Power - Max: 1136W Configuration: Half Bridge Input: Standard NTC Thermistor: No Part Status: Obsolete(EOL) Family Name: FMG2G400US60 Categories: Discrete Semiconductor Products Manufacturer Package: 7PM-IA Current - Collector (Ic) (Maximum): 400A Voltage - Collector Emitter Breakdown (Maximum): 600V Current - Collector Cutoff (Maximum): 250μA Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 400A Alternative Parts (Cross-Reference): APTGT300DH60G; APTGT200DH60G; Introduction Date: April 08, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774631-FMG2G400US60
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7PM-IA
Mounting: Chassis Mount
Power - Max: 1136W
Configuration: Half Bridge
Input: Standard
NTC Thermistor: No
Part Status: Obsolete(EOL)
Family Name: FMG2G400US60
Categories: Discrete Semiconductor Products
Manufacturer Package: 7PM-IA
Current - Collector (Ic) (Maximum): 400A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 250μA
Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 400A
Alternative Parts (Cross-Reference): APTGT300DH60G; APTGT200DH60G;
Introduction Date: April 08, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IGBT Modules - FMG2G400US60-ND - DigiKey
Thief River Falls, MN, United States
IGBT Modules
FMG2G400US60-ND
IGBT Modules FMG2G400US60-ND
IGBT Module Half Bridge 600V 400A 1136W Chassis Mount 7PM-IA

IGBT Module Half Bridge 600V 400A 1136W Chassis Mount 7PM-IA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FMG2G400US60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FMG2G400US60
Discrete Semiconductor Products - Transistors - IGBTs FMG2G400US60
IGBT MOD 600V 400A 1136W 7PMIA

IGBT MOD 600V 400A 1136W 7PMIA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 297-FMG2G400US60 774631-FMG2G400US60 FMG2G400US60-ND FMG2G400US60
Product Name 600V 400A IGBT Transistor IGBTs - Modules - FMG2G400US60 IGBT Modules Discrete Semiconductor Products - Transistors - IGBTs
PD 1.14E6 milliwatts
Unlock Full Specs
to access all available technical data