IGBT Module Half Bridge 600V 400A 1136W Chassis Mount 7PM-IA
IGBT MOD 600V 400A 1136W 7PMIA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FMG2G400LS60-ND | FMG2G400LS60 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | 7PM-IA |