IGBT Module Half Bridge 600V 200A 695W Chassis Mount 7PM-HA
IGBT MODULE 600V 200A 695W 7PMHA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FMG2G200US60-ND | FMG2G200US60 |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | 7PM-HA |