IGBT Module Half Bridge 600V 150A 500W Chassis Mount 7PM-GA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174740-FMG2G150US60
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7PM-GA
Mounting: Chassis Mount
Power - Max: 500W
Configuration: Half Bridge
Input: Standard
Input Capacitance (Cies) @ Vce: 12.84nF @ 30V
NTC Thermistor: No
Part Status: Obsolete(EOL)
Family Name: FMG2G150US60E
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 7PM-GA
Current - Collector (Ic) (Maximum): 150A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 250μA
Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 150A
Alternative Parts (Cross-Reference): GA150TS60UPBF; DM2G150SH6A; GB150TS60NPbF;
Introduction Date: May 08, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Trans IGBT Module N-CH 600V 150A 7-Pin PM-GA Bulk Product overview: FMG2G150US60E from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 150A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 150A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMG2G150US60E can be used for catalog matching and distributor lookup.
IGBT MODULE 600V 150A 500W 7PMGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FMG2G150US60E-ND | 1174740-FMG2G150US60E | 297-FMG2G150US60E | FMG2G150US60E |
| Product Name | IGBT Modules | IGBTs - Modules - FMG2G150US60E | 600V 150A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | 7PM-GA | SOT3 |