IGBT Module Half Bridge 600V 100A 400W Chassis Mount 7PM-GA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174739-FMG2G100US60
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 7PM-GA
Mounting: Chassis Mount
Power - Max: 400W
Configuration: Half Bridge
Input: Standard
Input Capacitance (Cies) @ Vce: 10.84nF @ 30V
NTC Thermistor: No
Part Status: Obsolete(EOL)
Family Name: FMG2G100US60
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 7PM-GA
Current - Collector (Ic) (Maximum): 100A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 250μA
Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 100A
Alternative Parts (Cross-Reference): GA100TS60UPBF; GA100TS60U; VS-GT50TP60N;
Introduction Date: October 05, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Trans IGBT Module N-CH 600V 100A 7-Pin PM-GA Product overview: FMG2G100US60 from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 100A. Search-friendly keywords include IGBT Transistor, IGBT Modules, electronic component, datasheet, replacement part, 600V, 100A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-FMG2G100US60 can be used for catalog matching and distributor lookup.
IGBT MODULE 600V 100A 400W 7PMGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FMG2G100US60-ND | 1174739-FMG2G100US60 | 297-FMG2G100US60 | FMG2G100US60 |
| Product Name | IGBT Modules | IGBTs - Modules - FMG2G100US60 | 600V 100A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | 7PM-GA | SOT3 |