IGBT Module Single 600V 50A 250W Chassis Mount 7PM-GA
IGBT MODULE 600V 50A 250W 7PMGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FMG1G50US60L-ND | FMG1G50US60L |
| Product Name | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | 7PM-GA |