onsemi Integrated Circuits (ICs) - Memory FM93C86AN

Description
Win Source Part Number: 1026218-FM93C86AN Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (1K x 16, 2K x 8) Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: Microwire, SPI Alternative Parts (Cross-Reference): 93C46B-I/P; 93C46B/P; 24C02C-I/P; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: FAIFSCFM93C86AN,2156 -FM93C86AN RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1026218-FM93C86AN Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (1K x 16, 2K x 8) Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: Microwire, SPI Alternative Parts (Cross-Reference): 93C46B-I/P; 93C46B/P; 24C02C-I/P; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: FAIFSCFM93C86AN,2156 -FM93C86AN RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1026218-FM93C86AN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1026218-FM93C86AN
Integrated Circuits (ICs) - Memory 1026218-FM93C86AN
Win Source Part Number: 1026218-FM93C86AN Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (1K x 16, 2K x 8) Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-DIP Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: Microwire, SPI Alternative Parts (Cross-Reference): 93C46B-I/P; 93C46B/P; 24C02C-I/P; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: FAIFSCFM93C86AN,2156 -FM93C86AN RoHS Status: Not applicable

Win Source Part Number: 1026218-FM93C86AN
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 16Kb (1K x 16, 2K x 8)
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-DIP
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: Microwire, SPI
Alternative Parts (Cross-Reference): 93C46B-I/P; 93C46B/P; 24C02C-I/P;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFM93C86AN,2156-FM93C86AN
RoHS Status: Not applicable

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-FM93C86AN
Memory IC and Storage Component 774-FM93C86AN
IC EEPROM 16KBIT MICROWIRE 8DIP Product overview: FM93C86AN from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C86AN can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT MICROWIRE 8DIP Product overview: FM93C86AN from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C86AN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - FM93C86AN - Rochester Electronics
Newburyport, MA, United States
EEPROM, 1KX16, Serial, CMOS, PDIP8

EEPROM, 1KX16, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Memory - FM93C86AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Microwire 1 MHz 8-DIP

EEPROM Memory IC 16Kbit Microwire 1 MHz 8-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM93C86AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM93C86AN
Integrated Circuits (ICs) - Memory - Memory FM93C86AN
IC EEPROM 16KBIT MICROWIRE 8DIP

IC EEPROM 16KBIT MICROWIRE 8DIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1026218-FM93C86AN 774-FM93C86AN FM93C86AN FM93C86AN FM93C86AN
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM
Cycle Time 1.00E7 ns 1.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP Bulk DIP; PDIP8 DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details
Flash Memory - 1882567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details