onsemi Memory - FM93C86AM8X FM93C86AM8X

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995257-FM93C86AM8X Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 2 kB Categories: Memory Case / Package: SOP Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995257-FM93C86AM8X Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 2 kB Categories: Memory Case / Package: SOP Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - FM93C86AM8X - 995257-FM93C86AM8X - Win Source Electronics
Laguna Hills, CA, United States
Memory - FM93C86AM8X
995257-FM93C86AM8X
Memory - FM93C86AM8X 995257-FM93C86AM8X
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995257-FM93C86AM8X Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Size: 2 kB Categories: Memory Case / Package: SOP Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995257-FM93C86AM8X
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Size: 2 kB
Categories: Memory
Case / Package: SOP
Max Frequency: 1 MHz
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now
Memory IC and Storage Component - 2020-FM93C86AM8X - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-FM93C86AM8X
Memory IC and Storage Component 2020-FM93C86AM8X
Product overview: FM93C86AM8X from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM93C86AM8X can be used for catalog matching and distributor lookup.

Product overview: FM93C86AM8X from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-FM93C86AM8X can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 995257-FM93C86AM8X 2020-FM93C86AM8X
Product Name Memory - FM93C86AM8X Memory IC and Storage Component
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - PAL16R6AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - 40060108-002 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details