onsemi Memory IC and Storage Component FM93C46TM8

Description
EEPROM, 64X16, Serial, CMOS, PDSO8
Request a Quote
Description
EEPROM, 64X16, Serial, CMOS, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FM93C46TM8 is a 1024-bit CMOS non-volatile EEPROM organized as a 64 x 16-bit array, featuring a MICROWIRE interface that is compatible with various microcontrollers and microprocessors. It supports programmable write protection through a Protect Register, allowing specific memory locations to be safeguarded against changes. The device also offers a sequential read capability, enabling the entire memory to be accessed in a single cycle. This EEPROM operates within a voltage range of 2.7V to 5.5V and has a typical active current of 200µA, with low standby currents of 10µA, 1µA (L version), and 0.1µA (LZ version). It does not require an erase instruction before writing, features self-timed write cycles, and has a data retention period of up to 40 years with an endurance of 1,000,000 data changes. The FM93C46TM8 is available in multiple package types, including 8-pin SO, DIP, and TSSOP, making it suitable for applications where space is a consideration.

Datasheet Summary
Powered by GS/AI

The FM93C46TM8 is a 1024-bit CMOS non-volatile EEPROM organized as a 64 x 16-bit array, featuring a MICROWIRE interface that is compatible with various microcontrollers and microprocessors. It supports programmable write protection through a Protect Register, allowing specific memory locations to be safeguarded against changes. The device also offers a sequential read capability, enabling the entire memory to be accessed in a single cycle. This EEPROM operates within a voltage range of 2.7V to 5.5V and has a typical active current of 200µA, with low standby currents of 10µA, 1µA (L version), and 0.1µA (LZ version). It does not require an erase instruction before writing, features self-timed write cycles, and has a data retention period of up to 40 years with an endurance of 1,000,000 data changes. The FM93C46TM8 is available in multiple package types, including 8-pin SO, DIP, and TSSOP, making it suitable for applications where space is a consideration.

Suppliers

Company
Product
Description
Supplier Links
 - FM93C46TM8 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 64X16, Serial, CMOS, PDSO8

EEPROM, 64X16, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-FM93C46TM8
Memory IC and Storage Component 774-FM93C46TM8
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: FM93C46TM8 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46TM8 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: FM93C46TM8 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46TM8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - FM93C46TM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 1 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 1 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM93C46TM8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM93C46TM8
Integrated Circuits (ICs) - Memory - Memory FM93C46TM8
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number FM93C46TM8 774-FM93C46TM8 FM93C46TM8 FM93C46TM8
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Logic Family CMOS
Package Type SOP; SOP8 SOIC; Bulk SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Cycle Time 1.00E7 ns 1.00E7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - 27S03A/BEA - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers