onsemi Memory IC and Storage Component FM93C46ALM8X

Description
EEPROM, 64X16, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 64X16, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FM93C46ALM8X - Rochester Electronics
Newburyport, MA, United States
EEPROM, 64X16, Serial, CMOS, PDSO8

EEPROM, 64X16, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-FM93C46ALM8X
Memory IC and Storage Component 774-FM93C46ALM8X
IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: FM93C46ALM8X from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46ALM8X can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT MICROWIRE 8SOIC Product overview: FM93C46ALM8X from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM93C46ALM8X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1041676-FM93C46ALM8X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1041676-FM93C46ALM8X
Integrated Circuits (ICs) - Memory 1041676-FM93C46ALM8X
Win Source Part Number: 1041676-FM93C46ALM8X Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Kb (128 x 8, 64 x 16) Voltage - Supply: 4.5V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 1 MHz Write Cycle Time - Word, Page: 10ms Memory Interface: SPI Alternative Parts (Cross-Reference): BR93H76RFVM-2CTR; BR93H46RFVM-2CTR; BR93H66RFVM-2CTR; 24LC32A-I/MS; 93LC46B-I/MS; 24LC04B-I/MS; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Fairchild Semiconductor Other Names: 2156-FM93C46ALM8X,FA IFSCFM93C46ALM8X Base Product Number: 93C46A RoHS Status: RoHS non-compliant

Win Source Part Number: 1041676-FM93C46ALM8X
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8, 64 x 16)
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): BR93H76RFVM-2CTR; BR93H46RFVM-2CTR; BR93H66RFVM-2CTR; 24LC32A-I/MS; 93LC46B-I/MS; 24LC04B-I/MS;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Fairchild Semiconductor
Other Names: 2156-FM93C46ALM8X,FAIFSCFM93C46ALM8X
Base Product Number: 93C46A
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - FM93C46ALM8X - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit Microwire 1 MHz 8-SOIC

EEPROM Memory IC 1Kbit Microwire 1 MHz 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM93C46ALM8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM93C46ALM8X
Integrated Circuits (ICs) - Memory - Memory FM93C46ALM8X
IC EEPROM 1KBIT MICROWIRE 8SOIC

IC EEPROM 1KBIT MICROWIRE 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number FM93C46ALM8X 774-FM93C46ALM8X 1041676-FM93C46ALM8X FM93C46ALM8X FM93C46ALM8X
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Logic Family CMOS
Package Type SOP; SOP8 SOIC; Bulk SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Cycle Time 1.00E7 ns 1.00E7 ns 1.00E7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27S21APC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers