onsemi Analog and Digital Output FM75M8X

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - FM75M8X-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
FM75M8X-ND
Analog and Digital Output FM75M8X-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - FM75M8X - 067310-FM75M8X - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - FM75M8X
067310-FM75M8X
Temperature Sensors - Temperature Sensors - Analog and Digital Output - FM75M8X 067310-FM75M8X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067310-FM75M8X Packaging: Reel - TR Features: Output Switch, Programmable Limit, Programmable Resolution Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±4°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 0°C to 100°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067310-FM75M8X
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Programmable Resolution
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±4°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 0°C to 100°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - FM75M8X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
FM75M8X
Sensors, Transducers - Temperature Sensors - Analog and Digital Output FM75M8X
SERIAL SWITCH/DIGITAL SENSOR

SERIAL SWITCH/DIGITAL SENSOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number FM75M8X-ND 067310-FM75M8X FM75M8X
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - FM75M8X Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD); 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106LLHLT-T - 858805-A1106LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Optical Weld. Temperature Sensor FC 1545 - 1-FS63WTS-ARM/1545 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Environmental Sensor ICs - 1346673 - RS Components, Ltd.
Specs
Applications Solvent Detectors for Factories, Semiconductor, Dry Cleaner, Breath Alcohol Detector, Gas Leak Detectors & Alarm
Standards and Certifications RoHS
Operating Temperature -20 C (-4 F)
View Details