onsemi Specialized ICs - FM3570MT20 FM3570MT20

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 264089-FM3570MT20 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 264089-FM3570MT20 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialized ICs - FM3570MT20 - 264089-FM3570MT20 - Win Source Electronics
Laguna Hills, CA, United States
Specialized ICs - FM3570MT20
264089-FM3570MT20
Specialized ICs - FM3570MT20 264089-FM3570MT20
Manufacturer: Fairchild Semiconductor Win Source Part Number: 264089-FM3570MT20 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 264089-FM3570MT20
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 264089-FM3570MT20
Product Name Specialized ICs - FM3570MT20
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74HC670N,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details
CD4035B CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BPWR - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 8164657P - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 5V
Package Type TSSOP; SZIP; Other
View Details