EPROM - UV Memory IC 512Kb (64K x 8) Parallel 90ns 28-CDIP
IC EPROM 512K PARALLEL 28CDIP Product overview: FM27C512Q90 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C512Q90 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1174558-FM27C512Q90
Packaging: Tube
Mounting Style: Through Hole
Technology: EPROM - UV
Memory Type: Non-Volatile
Memory Size: 512kb
Access Time: 90ns
Categories: Integrated Circuits
Supplier Device Package: 28-CDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: EPROM
Manufacturer Homepage: www.fairchildsemi.co
Memory Interface: Parallel
Manufacturer Package: 28-CDIP Window
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: FM27C512
Manufacturer Pack Quantity: 12
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
EPROM - UV Memory IC 512Kbit Parallel 90 ns 28-CDIP
IC EPROM 512KBIT PARALLEL 28CDIP
IC EPROM 512KBIT PARALLEL 28CDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FM27C512Q90-ND | 774-FM27C512Q90 | 1174558-FM27C512Q90 | FM27C512Q90 | FM27C512Q90 | FM27C512Q90 |
| Product Name | Memory | Memory IC and Storage Component | Memory - EPROM - FM27C512Q90 | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM | EPROM; Non-Volatile, , EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | "28-CDIP (0.600"", 15.24mm) Window" | CDIP | DIP | DIP; 28-CDIP (0.600\", 15.24mm) Window | ||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Through Hole |