Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MEMORY CHIPS
ROCHESTER ELECTRONICS
AM27C010-55JI-G --
Rochester Electronics
AM27C010-55JI-G
Description
AM27C010 - CMOS EPROM 1 Megabit (128K x 8)
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
AM27C010 - CMOS EPROM 1 Megabit (128K x 8)
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
AM27C010-55JI-G
AM27C010-55JI-G
AM27C010 - CMOS EPROM 1 Megabit (128K x 8)
AM27C010 - CMOS EPROM 1 Megabit (128K x 8)
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
Memory Chips
Product Number
AM27C010-55JI-G
Memory Category
EPROM
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Memory
27S21AJC
View Details
3
suppliers
Rochester Electronics
Memory
71256S55DB
Specs
Memory Category
SRAM; SRAM Chip
Access Time
55 ns
Density
256 kbits
View Details
Rochester Electronics
Logic - FIFOs Memory
67C4033-10NL
Specs
Data Rate
10 MHz
Operating Current
35 mA
View Details
Rochester Electronics
Memory
CY7C274-45JC
Specs
Memory Category
EPROM; EPROM
Access Time
45 ns
Density
256 kbits
View Details