onsemi Memory IC and Storage Component FM27C256QE150

Description
IC EPROM 256K PARALLEL 28CDIP Product overview: FM27C256QE150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C256QE150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 256K PARALLEL 28CDIP Product overview: FM27C256QE150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C256QE150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-FM27C256QE150
Memory IC and Storage Component 774-FM27C256QE150
IC EPROM 256K PARALLEL 28CDIP Product overview: FM27C256QE150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C256QE150 can be used for catalog matching and distributor lookup.

IC EPROM 256K PARALLEL 28CDIP Product overview: FM27C256QE150 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C256QE150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EPROM - FM27C256QE150 - 872064-FM27C256QE150 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - FM27C256QE150
872064-FM27C256QE150
Memory - EPROM - FM27C256QE150 872064-FM27C256QE150
Manufacturer: ON Semiconductor Win Source Part Number: 872064-FM27C256QE150 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EPROM - UV Memory IC 256Kb (32K x 8) Parallel 150 ns 28-CDIP Package: Tube Package: 28-CDIP (0.600", 15.24mm) Window Mounting: Through Hole Part Status: Obsolete Family Name: FM27 Categories: Integrated Circuits (ICs) Case / Package: 28-CDIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0061

Manufacturer: ON Semiconductor
Win Source Part Number: 872064-FM27C256QE150
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EPROM - UV Memory IC 256Kb (32K x 8) Parallel 150 ns 28-CDIP
Package: Tube
Package: 28-CDIP (0.600", 15.24mm) Window
Mounting: Through Hole
Part Status: Obsolete
Family Name: FM27
Categories: Integrated Circuits (ICs)
Case / Package: 28-CDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061

Buy Now Datasheet
Memory - FM27C256QE150-ND - DigiKey
Thief River Falls, MN, United States
EPROM - UV Memory IC 256Kb (32K x 8) Parallel 150ns 28-CDIP

EPROM - UV Memory IC 256Kb (32K x 8) Parallel 150ns 28-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM27C256QE150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM27C256QE150
Integrated Circuits (ICs) - Memory - Memory FM27C256QE150
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site
IC EPROM 256KBIT PARALLEL 28CDIP

IC EPROM 256KBIT PARALLEL 28CDIP

Supplier's Site Datasheet
Memory - FM27C256QE150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - UV Memory IC 256Kbit Parallel 150 ns 28-CDIP

EPROM - UV Memory IC 256Kbit Parallel 150 ns 28-CDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-FM27C256QE150 872064-FM27C256QE150 FM27C256QE150-ND FM27C256QE150 FM27C256QE150 FM27C256QE150
Product Name Memory IC and Storage Component Memory - EPROM - FM27C256QE150 Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EPROM; Non-Volatile, , EPROM EPROM EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 150 ns 150 ns 150 ns
Operating Temperature 0 C (32 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type CDIP DIP; 28-CDIP "28-CDIP (0.600"", 15.24mm) Window" DIP; 28-CDIP (0.600\", 15.24mm) Window
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - PAL16H42AJ/883 - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers
Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details