onsemi Memory IC and Storage Component FM27C010V150

Description
IC EPROM 1MBIT PARALLEL 32PLCC Product overview: FM27C010V150 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C010V150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 1MBIT PARALLEL 32PLCC Product overview: FM27C010V150 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C010V150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-FM27C010V150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-FM27C010V150
Memory IC and Storage Component 774-FM27C010V150
IC EPROM 1MBIT PARALLEL 32PLCC Product overview: FM27C010V150 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C010V150 can be used for catalog matching and distributor lookup.

IC EPROM 1MBIT PARALLEL 32PLCC Product overview: FM27C010V150 from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM27C010V150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - FM27C010V150 - 745784-FM27C010V150 - Win Source Electronics
Laguna Hills, CA, United States
Memory - FM27C010V150
745784-FM27C010V150
Memory - FM27C010V150 745784-FM27C010V150
Manufacturer: ON Semiconductor Win Source Part Number: 745784-FM27C010V150 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Reference case: PLCC Reference Date Code: 03+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 745784-FM27C010V150
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Reference case: PLCC
Reference Date Code: 03+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now
Memory - FM27C010V150 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 1Mbit Parallel 150 ns 32-PLCC (14x11.46)

EPROM - OTP Memory IC 1Mbit Parallel 150 ns 32-PLCC (14x11.46)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - FM27C010V150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
FM27C010V150
Integrated Circuits (ICs) - Memory - Memory FM27C010V150
IC EPROM 1MBIT PARALLEL 32PLCC

IC EPROM 1MBIT PARALLEL 32PLCC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-FM27C010V150 745784-FM27C010V150 FM27C010V150 FM27C010V150
Product Name Memory IC and Storage Component Memory - FM27C010V150 Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EPROM; Non-Volatile EPROM; EPROM EPROM; Non-Volatile
Access Time 150 ns 150 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Bulk 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2201SN-NG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 71016S15PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details