EEPROM, 4KX8, Serial, CMOS, PDSO8
IC EEPROM 32KBIT I2C 8SOIC Product overview: FM24C32UFLZM8X from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C32UFLZM8X can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-SOIC
IC EEPROM 32KBIT I2C 8SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FM24C32UFLZM8X | 774-FM24C32UFLZM8X | FM24C32UFLZM8X | FM24C32UFLZM8X |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Logic Family | CMOS | |||
| Package Type | SOP; SOP8 | SOIC; Bulk | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Access Time | 900 ns | 900 ns | ||
| Cycle Time | 1.50E7 ns | 1.50E7 ns |