IC EEPROM 16KBIT I2C 100KHZ 8DIP Product overview: FM24C17ULN from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 100KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C17ULN can be used for catalog matching and distributor lookup.
EEPROM, 2KX8, Serial, CMOS, PDIP8
IC EEPROM 16KBIT I2C 100KHZ 8DIP
EEPROM Memory IC 16Kbit I²C 100 kHz 3.5 µs 8-DIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-FM24C17ULN | FM24C17ULN | FM24C17ULN | FM24C17ULN |
| Product Name | 100KHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Access Time | 3500 ns | 3500 ns | ||
| Cycle Time | 1.50E7 ns | 1.50E7 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | Bulk | DIP; DIP8 | 3.5 us | DIP; 8-DIP (0.300\", 7.62mm) |