EEPROM Serial-2Wire 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R
IC EEPROM 2KBIT I2C 8TSSOP Product overview: FM24C03UFLZMT8X from Fairchild (onsemi) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-FM24C03UFLZMT8X can be used for catalog matching and distributor lookup.
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-TSSOP
IC EEPROM 2KBIT I2C 8TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | FM24C03UFLZMT8X | 774-FM24C03UFLZMT8X | FM24C03UFLZMT8X | FM24C03UFLZMT8X |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Package Type | SOP; SSOP; TSSOP; TSSOP8 | TSSOP; Bulk | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP |
| Access Time | 900 ns | 900 ns | ||
| Cycle Time | 1.50E7 ns | 1.50E7 ns |