onsemi Memory FM24C02UFLEM8

Description
EEPROM, 256X8, Serial, CMOS, PDSO8
Request a Quote
Description
EEPROM, 256X8, Serial, CMOS, PDSO8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FM24C02UFLEM8 is a 2K-bit CMOS non-volatile electrically erasable memory device that operates on a 2-wire IIC bus interface. It supports an extended operating voltage range of 2.7V to 5.5V and can achieve a clock frequency of up to 400 kHz. The device features a typical active current of 200 µA and a standby current of 10 µA, with an ultra-low standby current option of 0.1 µA. This EEPROM includes a hardware write protect feature for the upper half of the memory, allowing for enhanced data security. It supports a 16-byte page write mode, which minimizes the total write time per byte, and has a self-timed write cycle with a typical duration of 6 ms. The endurance of the memory is rated at 1,000,000 data changes, and it offers data retention exceeding 40 years. The FM24C02UFLEM8 is available in multiple package types, including 8-pin DIP, 8-pin SOIC, and 8-pin TSSOP, and is suitable for various temperature ranges, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The FM24C02UFLEM8 is a 2K-bit CMOS non-volatile electrically erasable memory device that operates on a 2-wire IIC bus interface. It supports an extended operating voltage range of 2.7V to 5.5V and can achieve a clock frequency of up to 400 kHz. The device features a typical active current of 200 µA and a standby current of 10 µA, with an ultra-low standby current option of 0.1 µA. This EEPROM includes a hardware write protect feature for the upper half of the memory, allowing for enhanced data security. It supports a 16-byte page write mode, which minimizes the total write time per byte, and has a self-timed write cycle with a typical duration of 6 ms. The endurance of the memory is rated at 1,000,000 data changes, and it offers data retention exceeding 40 years. The FM24C02UFLEM8 is available in multiple package types, including 8-pin DIP, 8-pin SOIC, and 8-pin TSSOP, and is suitable for various temperature ranges, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
 - FM24C02UFLEM8 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 256X8, Serial, CMOS, PDSO8

EEPROM, 256X8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - FM24C02UFLEM8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number FM24C02UFLEM8 FM24C02UFLEM8
Product Name Memory
Memory Category EEPROM EEPROM; EEPROM
Logic Family CMOS
Package Type SOP; SOP8 SOIC; 8-SOIC (0.154\", 3.90mm Width)
Access Time 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - EEPROM - CAT24AA04WI-G - 865766-CAT24AA04WI-G - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC
View Details
2 suppliers