onsemi Analog and Digital Output FM20P5X

Description
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - FM20P5X-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
FM20P5X-ND
Analog and Digital Output FM20P5X-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - FM20P5X - 1039048-FM20P5X - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - FM20P5X
1039048-FM20P5X
Temperature Sensors - Temperature Sensors - Analog and Digital Output - FM20P5X 1039048-FM20P5X
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039048-FM20P5X Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Analog Voltage Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C to 130°C Accuracy - Highest (Lowest): ±1°C (±5°C) Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 130°C Case / Package: SC-70-5 Supply Voltage - Operating: 2.4 V to 6 V Testing Conditions: 25°C (0°C to 50°C) Alternative Parts (Cross-Reference): LM94022QBIMG/NOPB; FM20P5X_Q; S-5855AACA-I4T1U; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039048-FM20P5X
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C to 130°C
Accuracy - Highest (Lowest): ±1°C (±5°C)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 130°C
Case / Package: SC-70-5
Supply Voltage - Operating: 2.4 V to 6 V
Testing Conditions: 25°C (0°C to 50°C)
Alternative Parts (Cross-Reference): LM94022QBIMG/NOPB; FM20P5X_Q; S-5855AACA-I4T1U;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - FM20P5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
FM20P5X
Sensors, Transducers - Temperature Sensors - Analog and Digital Output FM20P5X
SENSOR ANALOG -55C-130C SC70-5

SENSOR ANALOG -55C-130C SC70-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number FM20P5X-ND 1039048-FM20P5X FM20P5X
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - FM20P5X Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 5-TSSOP, SC-70-5, SOT-353 Surface Mount (SMD); SC-70-5
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347444-A1146ELHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature Sensor Modules - MD-0005 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers