onsemi Diodes - Zener - Single - FLZ4V7A FLZ4V7A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 097588-FLZ4V7A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 190nA @ 1V Voltage - Zener (Nom) (Vz): 4.6V Impedance (Max) (Zzt): 21 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 097588-FLZ4V7A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 190nA @ 1V Voltage - Zener (Nom) (Vz): 4.6V Impedance (Max) (Zzt): 21 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - FLZ4V7A - 097588-FLZ4V7A - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ4V7A
097588-FLZ4V7A
Diodes - Zener - Single - FLZ4V7A 097588-FLZ4V7A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 097588-FLZ4V7A Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 190nA @ 1V Voltage - Zener (Nom) (Vz): 4.6V Impedance (Max) (Zzt): 21 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 097588-FLZ4V7A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 190nA @ 1V
Voltage - Zener (Nom) (Vz): 4.6V
Impedance (Max) (Zzt): 21 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Zener Diode - 287-FLZ4V7A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener Diode
287-FLZ4V7A
Zener Diode 287-FLZ4V7A
Zener Diode Product overview: FLZ4V7A from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ4V7A can be used for catalog matching and distributor lookup.

Zener Diode Product overview: FLZ4V7A from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ4V7A can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - FLZ4V7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ4V7A
Discrete Semiconductor Products - Diodes - Zener FLZ4V7A
DIODE ZENER 4.6V 500MW SOD80

DIODE ZENER 4.6V 500MW SOD80

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 097588-FLZ4V7A 287-FLZ4V7A FLZ4V7A
Product Name Diodes - Zener - Single - FLZ4V7A Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SOD-80; SOD-80 Tape and Reel SOD-80; SOD-80
VZ 4.6 volts 4.56 volts 4.6 volts
ZZT 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B36-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers
Zener Diodes - 1460569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4476 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details