Zener Diode, 27.69V V(Z), 2.53%, 0.5W, Silicon, Unidirectional
DIODE ZENER 27.7V 500MW SOD80
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | FLZ30VA | FLZ30VA |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |
| Package | DO-213AC | SOD-80; SOD-80 |
| RoHS Compliant | RoHS | |
| VZ | 27.7 volts |