Nexperia B.V. Voltage regulator diodes BZV49-C10,115

Description
Medium-power voltage regulator diodes in a SOT89 plastic SMD package. The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75). Features and benefits Total power dissipation: max. 1 W Tolerance series: approx. +-5pct Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.
Request a Quote Datasheet
Description
Medium-power voltage regulator diodes in a SOT89 plastic SMD package. The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75). Features and benefits Total power dissipation: max. 1 W Tolerance series: approx. +-5pct Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZV49-C10,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZV49-C10,115
Voltage regulator diodes BZV49-C10,115
Medium-power voltage regulator diodes in a SOT89 plastic SMD package. The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75). Features and benefits Total power dissipation: max. 1 W Tolerance series: approx. +-5pct Working voltage range: nom. 2.4 to 75 V (E24 range) Non-repetitive peak reverse power dissipation: max. 40 W. AEC-Q101 qualified Applications General regulation functions.

Medium-power voltage regulator diodes in a SOT89 plastic SMD package.

The diodes are available in the normalized E24 approx. +-5pct tolerance range. The series consists of 37 types with nominal working voltages from 2.4 to 75 V (BZV49-C2V4 to BZV49-C75).

Features and benefits

  • Total power dissipation: max. 1 W
  • Tolerance series: approx. +-5pct
  • Working voltage range: nom. 2.4 to 75 V (E24 range)
  • Non-repetitive peak reverse power dissipation: max. 40 W.
  • AEC-Q101 qualified

Applications

  • General regulation functions.
Supplier's Site Datasheet
 - BZV49-C10,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10V V(Z), 5%, 1W, Silicon, Unidirectional, TO-243AA

Zener Diode, 10V V(Z), 5%, 1W, Silicon, Unidirectional, TO-243AA

Supplier's Site Datasheet
10V 1W SOT89 Zener Diode - 287-BZV49-C10,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 1W SOT89 Zener Diode
287-BZV49-C10,115
10V 1W SOT89 Zener Diode 287-BZV49-C10,115
DIODE ZENER 10V 1W SOT89 Product overview: BZV49-C10,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1W, SOT89. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1W, SOT89, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV49-C10,115 can be used for catalog matching and distributor lookup.

DIODE ZENER 10V 1W SOT89 Product overview: BZV49-C10,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 1W, SOT89. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 1W, SOT89, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZV49-C10,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - BZV49-C10,115 - 770780-BZV49-C10,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - BZV49-C10,115
770780-BZV49-C10,115
Diodes - Zener - Single - BZV49-C10,115 770780-BZV49-C10,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 770780-BZV49-C10,115 Packaging: Reel package Operating Temperature Range: -65°C ~ 150°C Package: TO-243AA Mounting: SMD Tolerance: ±5% Power - Max: 1W Current - Reverse Leakage @ Vr: 200nA @ 7V Voltage - Zener (Nom) (Vz): 10V Family Name: BZV49-C10 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-89-3 Voltage - Forward (Vf) (Maximum) @ If: 1V @ 50mA Impedance (Maximum) (Zzt): 20 Ohm Introduction Date: October 28, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 770780-BZV49-C10,115
Packaging: Reel package
Operating Temperature Range: -65°C ~ 150°C
Package: TO-243AA
Mounting: SMD
Tolerance: ±5%
Power - Max: 1W
Current - Reverse Leakage @ Vr: 200nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Family Name: BZV49-C10
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-89-3
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 50mA
Impedance (Maximum) (Zzt): 20 Ohm
Introduction Date: October 28, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Zener Diodes - 1727-5400-2-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5400-2-ND
Single Zener Diodes 1727-5400-2-ND
Zener Diode 10V 1W ±5% Surface Mount SOT-89

Zener Diode 10V 1W ±5% Surface Mount SOT-89

Buy Now Datasheet
Single Zener Diodes - 1727-5400-6-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5400-6-ND
Single Zener Diodes 1727-5400-6-ND
Zener Diode 10V 1W ±5% Surface Mount SOT-89

Zener Diode 10V 1W ±5% Surface Mount SOT-89

Buy Now Datasheet
Single Zener Diodes - 1727-5400-1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-5400-1-ND
Single Zener Diodes 1727-5400-1-ND
Zener Diode 10V 1W ±5% Surface Mount SOT-89

Zener Diode 10V 1W ±5% Surface Mount SOT-89

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZV49-C10,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZV49-C10,115
Discrete Semiconductor Products - Diodes - Zener BZV49-C10,115
DIODE ZENER 10V 1W SOT89

DIODE ZENER 10V 1W SOT89

Supplier's Site

Technical Specifications

  Nexperia B.V. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number BZV49-C10,115 BZV49-C10,115 287-BZV49-C10,115 770780-BZV49-C10,115 1727-5400-2-ND BZV49-C10,115
Product Name Voltage regulator diodes 10V 1W SOT89 Zener Diode Diodes - Zener - Single - BZV49-C10,115 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS
VF 1 to 1.00E-3 volts
IF 250 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data