onsemi 11V 0.5W Zener Diode FLZ11VC

Description
Zener Diode, 11.04V V(Z), 2.52%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 11.04V V(Z), 2.52%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FLZ11VC - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 11.04V V(Z), 2.52%, 0.5W, Silicon, Unidirectional

Zener Diode, 11.04V V(Z), 2.52%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
11V 0.5W Zener Diode - 287-FLZ11VC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 0.5W Zener Diode
287-FLZ11VC
11V 0.5W Zener Diode 287-FLZ11VC
11V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ11VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ11VC can be used for catalog matching and distributor lookup.

11V, 0.5W Zener Diode, SOD-80 2L, 15000-TAPE REEL Product overview: FLZ11VC from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 0.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 0.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-FLZ11VC can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - FLZ11VC - 103607-FLZ11VC - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - FLZ11VC
103607-FLZ11VC
Diodes - Zener - Single - FLZ11VC 103607-FLZ11VC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 103607-FLZ11VC Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA Current - Reverse Leakage @ Vr: 133nA @ 8V Voltage - Zener (Nom) (Vz): 11V Impedance (Max) (Zzt): 8.5 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 175°C Case / Package: SOD-80 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 103607-FLZ11VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 200mA
Current - Reverse Leakage @ Vr: 133nA @ 8V
Voltage - Zener (Nom) (Vz): 11V
Impedance (Max) (Zzt): 8.5 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 175°C
Case / Package: SOD-80
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - FLZ11VC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
FLZ11VC
Discrete Semiconductor Products - Diodes - Zener FLZ11VC
DIODE ZENER 11V 500MW SOD80

DIODE ZENER 11V 500MW SOD80

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number FLZ11VC 287-FLZ11VC 103607-FLZ11VC FLZ11VC
Product Name 11V 0.5W Zener Diode Diodes - Zener - Single - FLZ11VC Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete
Package DO-213AC Tape and Reel SOD-80; SOD-80 SOD-80; SOD-80
RoHS Compliant RoHS
VZ 11.04 volts 11 volts 11 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B12X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
Zener Diodes - 7384945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4488 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details