onsemi LED Indication - Discrete FLV110

Description
Single Color LED, Standard Red, Diffused, T-1 3/4, 5mm
Request a Quote Datasheet
Description
Single Color LED, Standard Red, Diffused, T-1 3/4, 5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FLV110 - Rochester Electronics
Newburyport, MA, United States
Single Color LED, Standard Red, Diffused, T-1 3/4, 5mm

Single Color LED, Standard Red, Diffused, T-1 3/4, 5mm

Supplier's Site Datasheet
LED Indication - Discrete - FLV110-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
FLV110-ND
LED Indication - Discrete FLV110-ND
Red LED Indication - Discrete 1.6V Radial

Red LED Indication - Discrete 1.6V Radial

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number FLV110 FLV110-ND
Product Name LED Indication - Discrete
LED Type Red Red
LED Package: Radial
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Linear Led, Cool White, 20W, 1.173M; Light Colour Ledvance - 50AC7918 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details
High brightness Lens Type LED - CSL0901ET - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=1.24)
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers