Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204209-FLS3217N
Packaging: Tube/Rail
Type: AC DC Offline Switcher
Mounting: Through Hole
Internal Switch(s): Yes
Topology: Flyback
Number of Outputs: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 7-DIP
Maximum Supply Voltage: 30V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 7-DIP
LED Driver IC, 65kHz, 308V AC In, Flyback, DIP Product overview: FLS3217N from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, 308V, DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 65kHz, 308V, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FLS3217N can be used for catalog matching and distributor lookup.
Single-Stage PFC Primary-Side-Regulat
SINGLE-STAGE PFC PRIMARY-SIDE-RE
IC LED DRIVER OFFL SWITCHER 7DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 204209-FLS3217N | FLS3217N-ND | 137-FLS3217N | FLS3217N | FLS3217N | FLS3217N |
| Product Name | PMIC - PMIC - LED Drivers - FLS3217N | LED Drivers | 65kHz 308V DIP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |