onsemi 65kHz 308V SOIC LED Driver IC FLS3217M

Description
LED Driver IC, 65kHz, Flyback, 308V AC In, SOIC, SM Product overview: FLS3217M from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, 308V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 65kHz, 308V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FLS3217M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED Driver IC, 65kHz, Flyback, 308V AC In, SOIC, SM Product overview: FLS3217M from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, 308V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 65kHz, 308V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FLS3217M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65kHz 308V SOIC LED Driver IC
137-FLS3217M
65kHz 308V SOIC LED Driver IC 137-FLS3217M
LED Driver IC, 65kHz, Flyback, 308V AC In, SOIC, SM Product overview: FLS3217M from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, 308V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 65kHz, 308V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FLS3217M can be used for catalog matching and distributor lookup.

LED Driver IC, 65kHz, Flyback, 308V AC In, SOIC, SM Product overview: FLS3217M from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65kHz, 308V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 65kHz, 308V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FLS3217M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - FLS3217MTR-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
FLS3217MTR-ND
LED Drivers FLS3217MTR-ND
LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 7-SOIC

LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming 7-SOIC

Buy Now Datasheet
 - FLS3217M - Rochester Electronics
Newburyport, MA, United States
Single-Stage PFC Primary-Side-Regulat ion Offline LED Driver

Single-Stage PFC Primary-Side-Regulation Offline LED Driver

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1224526-FLS3217M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1224526-FLS3217M
Integrated Circuits (ICs) - PMIC - LED Drivers 1224526-FLS3217M
Win Source Part Number: 1224526-FLS3217M Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 51 pct. MSL Level: Vendor Undefined REACH Status: REACH Unaffected Mfr: Fairchild Semiconductor Other Names: 2156-FLS3217M-600039

Win Source Part Number: 1224526-FLS3217M
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 51 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Fairchild Semiconductor
Other Names: 2156-FLS3217M-600039

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - FLS3217M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
FLS3217M
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers FLS3217M
SINGLE-STAGE PFC PRIMARY-SIDE-RE

SINGLE-STAGE PFC PRIMARY-SIDE-RE

Supplier's Site
PMIC - LED Drivers - FLS3217M - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
FLS3217M
PMIC - LED Drivers FLS3217M
IC LED DRIVER OFFLINE 7SOIC

IC LED DRIVER OFFLINE 7SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-FLS3217M FLS3217MTR-ND FLS3217M 1224526-FLS3217M FLS3217M FLS3217M
Product Name 65kHz 308V SOIC LED Driver IC LED Drivers Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

LM3433 Common Anode Capable High Brightness LED Driver with High Frequency Dimming - LM3433SQ/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 9 to 14 volts
View Details
6 suppliers
LED Drivers - 620-1087-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
4 suppliers
LED Drivers - 697413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Input Voltage 240 volts
Output Voltage 51 volts
View Details