LED Driver IC, MOSFET, PFC, 300kHz, SOIC, 308V AC Product overview: FLS0116MX from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300kHz, 308V, SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 300kHz, 308V, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-FLS0116MX can be used for catalog matching and distributor lookup.
LED Lighting Drivers 80-308V 300KHz
LED Lighting Drivers 80-308V 300KHz
IC LED DRIVER OFFL ANALOG 7SOIC
DRIVER, LED, W PFC, 1A, 7SOIC; Device Topology:Buck (Step Down); Input Voltage Min:80V; Input Voltage Max:308V; Output Voltage Max:550V; Output Current Max:-; Switching Frequency:250kHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes
IC LED DRIVER OFFLINE DIM 7SOIC
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-FLS0116MX | 598-FLS0116MX | FLS0116MX | FLS0116MX | 69W0658 | FLS0116MX |
| Product Name | 300kHz 308V SOIC LED Driver IC | LED Lighting Drivers 80-308V 300KHz | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Driver, Led, W Pfc, 1A, 7Soic; Device Topology Onsemi | PMIC - LED Drivers |
| Output Voltage | 15.5 volts | 15.5 volts | 550 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | 8-SOIC (0.154, 3.90mm Width), 7 Leads | |||||
| Features | RoHS Compliant | RoHS Compliant |